NPFC - A-A-59432

PLUGS, PIPE, MAGNETIC, HEADLESS: IRON, STEEL OR ALUMINUM ALLOY

inactive
Buy Now
Organization: NPFC
Publication Date: 21 May 1999
Status: inactive
Page Count: 5
scope:

This CID covers: (1) headless magnetic pipe plugs having recessed hex heads, up to one inch size, conforming to Society of Automotive Engineers (SAE) Standard J531, and (2) headless magnetic pipe plugs having recessed square heads, for sizes over one inch, conforming to American Society of Mechanical Engineers (ASME) Standard B16.14.

These magnetic pipe plugs are intended for use in automotive engine oil systems, transmissions, gear boxes, and circulating oil systems, and other systems of circulating fluids in which ferrous metal particles and/or chips may be present.

Document History

October 21, 2019
Plugs, Pipe, Magnetic, Headless: Iron, Steel or Aluminum Alloy
A description is not available for this item.
January 19, 2015
PLUGS, PIPE, MAGNETIC, HEADLESS: IRON, STEEL OR ALUMINUM ALLOY
This commercial item description (CID) covers the general requirements for plugs, pipe, magnetic, headless: iron, steel or aluminum alloy. Plugs, pipe, magnetic, headless: iron, steel or aluminum...
December 9, 2013
PLUGS, PIPE, MAGNETIC, HEADLESS: IRON, STEEL OR ALUMINUM ALLOY
This commercial item description (CID) covers the general requirements for plugs, pipe, magnetic, headless: iron, steel or aluminum alloy. Plugs, pipe, magnetic, headless: iron, steel or aluminum...
A-A-59432
May 21, 1999
PLUGS, PIPE, MAGNETIC, HEADLESS: IRON, STEEL OR ALUMINUM ALLOY
This CID covers: (1) headless magnetic pipe plugs having recessed hex heads, up to one inch size, conforming to Society of Automotive Engineers (SAE) Standard J531, and (2) headless magnetic pipe...

References

Advertisement