NPFC - MIL-S-83731/17
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, HIGH AND LOW-LEVEL CONTACTS
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 14 September 1983 |
| Status: | inactive |
| Page Count: | 7 |
Document History
March 11, 1999
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, HIGH AND LOW-LEVEL CONTACTS
A description is not available for this item.
September 3, 1993
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, HIGH AND LOW-LEVEL CONTACTS
A description is not available for this item.
January 26, 1987
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, HIGH AND LOW-LEVEL CONTACTS
This specification is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the...
MIL-S-83731/17
September 14, 1983
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, HIGH AND LOW-LEVEL CONTACTS
A description is not available for this item.