CSA/AM - ANSI Z21.40.4-96/CGA 2.94-M96

Performance Testing and Rating of Gas-Fired, Air Conditioning and Heat Pump Appliances

inactive
Organization: CSA/AM
Publication Date: 1 January 1996
Status: inactive
Page Count: 121
scope:

This standard establishes methods of testing and rating gas-fired, heat pumps for space-conditioning performance. The procedures apply to factory-made, space-conditioning, unitary heat pumps which utilize gas as the primary fuel. This includes engine-driven heat pumps, absorption-cycle heat pumps, desiccant-type heat pumps, and other gas-fired heat pumps. The heat source/sink for the heat pumps may be outdoor air, ground water, or closed-loop water. The heat pumps provide the functions of year-round space conditioning either by direct heating and cooling of air or indirectly by the production of heated and chilled water.

The heat pump may include other functions. Appropriate portions of this standard can be applied to heat pumps which have a gas input that varies so that the output matches the cooling or heating load, to heat pumps which have a single level gas input which varies as a function of ambient conditions, and to heat pumps which have a constant gas input regardless of load or ambient conditions, and to heat pumps with several discrete levels of gas input. In addition to applying to heat pumps which provide year-round space conditioning, portions of this standard can be applied to heat pumps which provide space cooling only or space heating only. Also, procedures are provided for testing and rating water-cooled air conditioners and water-cooled chillers which reject condenser heat with a cooling tower, air- and water-cooled condensing units, and desiccant ventilation-air dehumidifiers.

Document History

Performance testing and rating of gas-fired air-conditioning and heat pump appliances
Inclusions This Standard establishes methods of testing and rating for constant volume and/or variable refrigerant flow gas-fired, heat pumps for space-conditioning performance. These methods apply...
April 1, 1998
PERFORMANCE TESTING AND RATING OF GAS-FIRED, AIR-CONDITIONING AND HEAT PUMP APPLIANCES
This appendix presents methods of determining efficiency ratings and operating costs of gas-fired, heat pumps for space-conditioning performance. The procedures in this appendix apply to...
April 1, 1998
Performance Testing and Rating of Gas-Fired, Air Conditioning and Heat Pump Appliances
PREFACE The standards set forth herein apply to the first edition of the Standard for Performance Testing and Rating of Gas-Fired, Air-Conditioning and Heat Pump Appliances, ANSI Z21.40.4-1996 • CGA...
PERFORMANCE TESTING AND RATING OF GAS-FIRED, AIR-CONDITIONING AND HEAT PUMP APPLIANCES
This appendix presents methods of determining efficiency ratings and operating costs of gas-fired, heat pumps for space-conditioning performance. The procedures in this appendix apply to...
January 1, 1998
PERFORMANCE TESTING AND RATING OF GAS-FIRED, AIR-CONDITIONING AND HEAT PUMP APPLIANCES
A description is not available for this item.
January 1, 1998
PERFORMANCE TESTING AND RATING OF GAS-FIRED, AIR-CONDITIONING AND HEAT PUMP APPLIANCES
A description is not available for this item.
January 1, 1996
PERFORMANCE TESTING AND RATING OF GAS-FIRED, AIR CONDITIONING AND HEAT PUMP APPLIANCES
This standard establishes methods of testing and rating gas-fired, heat pumps for space-conditioning performance. The procedures apply to factory-made, space-conditioning, unitary heat pumps which...
January 1, 1996
RFORMANCE TESTING AND RATING OF GAS-FIRED, AIR CONDITIONING AND HEAT PUMP APPLIANCES
A description is not available for this item.
January 1, 1996
Performance Testing and Rating of Gas-Fired, Air Conditioning and Heat Pump Appliances
PREFACE The standards set forth herein apply to the first edition of the Standard for Performance Testing and Rating of Gas-Fired, Air-Conditioning and Heat Pump Appliances, ANSI Z21.40.4-1996 • CGA...
January 1, 1996
RFORMANCE TESTING AND RATING OF GAS-FIRED, AIR CONDITIONING AND HEAT PUMP APPLIANCES
A description is not available for this item.
PERFORMANCE TESTING AND RATING OF GAS-FIRED, AIR CONDITIONING AND HEAT PUMP APPLIANCES
This standard establishes methods of testing and rating gas-fired, heat pumps for space-conditioning performance. The procedures apply to factory-made, space-conditioning, unitary heat pumps which...
ANSI Z21.40.4-96/CGA 2.94-M96
January 1, 1996
Performance Testing and Rating of Gas-Fired, Air Conditioning and Heat Pump Appliances
This standard establishes methods of testing and rating gas-fired, heat pumps for space-conditioning performance. The procedures apply to factory-made, space-conditioning, unitary heat pumps which...
January 1, 1994
Performance Testing and Rating of Gas- Fired, Air-Conditioning and Heat Pumping Appliances First Edition
PREFACE This publication represents a standard for performance testing and rating of gas-fired air conditioning and heat pumping appliances. It is the result of years of experience in the...
Advertisement