DS/ISO/IEC ISP 11186-4
Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 4: FVT322 - Font Assignment Type No. 2
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 April 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of ISO/IEC ISP 11186 provides the specification of a font assignment type that may be used to specify a font assignment value in which different font property values may be assigned to different characters within a single VT character-repertoire
Document History
DS/ISO/IEC ISP 11186-4
April 22, 1998
Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 4: FVT322 - Font Assignment Type No. 2
This part of ISO/IEC ISP 11186 provides the specification of a font assignment type that may be used to specify a font assignment value in which different font property values may be assigned to...