BSI - BS EN ISO 2808

Paints and Varnishes - Determination of Film Thickness

inactive
Buy Now
Organization: BSI
Publication Date: 30 March 2007
Status: inactive
Page Count: 50
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness and the film thickness of uncured powder layers are described. Reference is made to individual standards where these exist. Otherwise the method is described in detail.

An overview on the methods is given in Annex A, in which the field of application, existing standards and the precision are specified for the individual methods.

This International Standard also defines terms concerning the determination of film thickness.

Document History

September 30, 2019
Paints and Varnishes - Determination of Film Thickness
A description is not available for this item.
BS EN ISO 2808
March 30, 2007
Paints and Varnishes - Determination of Film Thickness
This International Standard describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness,...
December 15, 1997
Paints and Varnishes - Determination of Film Thickness
Ten methods for determination of film thickness using destructive and non-destructive tests. Includes methods for dry and wet films.

References

Advertisement