IEC 60320-2-1

Appliance Couplers for Household and Similar General Purposes - Part 2-1: Sewing Machine Couplers

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2000
Status: inactive
Page Count: 30
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Replacement:

This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for a.c. only and have a rated voltage not exceeding 250 V and a rated current not exceeding 2,5 A.

The sewing machine couplers may include two or more contacts depending on the control components or circuitry required to operate the sewing machine and may be with or without earthing contact.

Document History

February 1, 2018
Appliance couplers for household and similar general purposes - Part 2-1: Sewing machine couplers
This clause of IEC 60320-1 is replaced as follows: This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for...
IEC 60320-2-1
July 1, 2000
Appliance Couplers for Household and Similar General Purposes - Part 2-1: Sewing Machine Couplers
Replacement: This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for a.c. only and have a rated voltage not...
January 1, 1984
Appliance Couplers for Household and Similar General Purposes Part 2: Sewing Machine Couplers
A description is not available for this item.

References

Advertisement