ISO 9300
Measurement of Gas Flow by Means of Critical Flow Venturi Nozzles First Edition (CEN EN ISO 9300: 1995)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
Document History
June 1, 2022
Measurement of gas flow by means of critical flow nozzles
This document specifies the geometry and method of use (installation in a system and operating conditions) of critical flow nozzles (CFNs) used to determine the mass flow rate of a gas flowing...
August 15, 2005
Measurement of gas flow by means of critical flow Venturi nozzles
This International Standard specifies the geometry and method of use (installation in a system and operating conditions) of critical flow Venturi nozzles (CFVN) used to determine the mass flow-rate...
ISO 9300
January 1, 1990
Measurement of Gas Flow by Means of Critical Flow Venturi Nozzles First Edition (CEN EN ISO 9300: 1995)
A description is not available for this item.