DS/CEN/TS 13130-13

Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 13: Determination of 2,2-bis(4-hydroxyphenyl)propane (Bisphenol A) in food simulants

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 May 2005
Status: active
Page Count: 15
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This document, part 13 of EN 13130, specifies a method for the determination of Bisphenol A in the food simulants water, 3 % w/v acetic acid aqueous, 15 % v/v ethanol aqueous solution and rectified olive oil. The level of Bisphenol A monomer determined is expressed as milligrams Bisphenol A per
kilogram of food simulant. The method is applicable to the quantitative determination of Bisphenol A
at a minimum level of 0,2 mg/kg to 0,7 mg per kilogram of food simulants.
NOTE The method should also be applicable to other aqueous food simulants as well as to the other fatty food simulants, sunflower oil and a mixture of synthetic triglycerides.

Document History

DS/CEN/TS 13130-13
May 26, 2005
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 13: Determination of 2,2-bis(4-hydroxyphenyl)propane (Bisphenol A) in food simulants
This document, part 13 of EN 13130, specifies a method for the determination of Bisphenol A in the food simulants water, 3 % w/v acetic acid aqueous, 15 % v/v ethanol aqueous solution and rectified...
Advertisement