DLA - SMD-5962-86719
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, QUAD D-TYPE REGISTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 October 1986 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 25LS2518 or Quad D-type register with standard and three state 29LS18 outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-lead, .350" × .350"), leadless chip carrier package
Supply voltage range- - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - −1.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - 700 mW Lead temperature (soldering, 10 seconds)- - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case E- - - - - - - - - - - - - - - - - - - - - - - - 25°C/W Case F- - - - - - - - - - - - - - - - - - - - - - - - 25°C/W Case 2- - - - - - - - - - - - - - - - - - - - - - - - 35°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C DC output currents, into outputs- - - - - - - - - - - - 30 mA DC input current- - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA
Supply voltage (VCC)- - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH)- - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Clock pulse width high: VCC = 5.0 V, TC = +25°C - - - - - - - - - - - - - - 15 ns minimum VCC = 4.5 V to 5.5 V, TC = −55°C/+125°C - - - - - - 20 ns minimum Clock pulse width low: VCC = 5.0 V, TC = +25°C - - - - - - - - - - - - - - 18 ns minimum VCC = 4.5 V to 5.5 V, TC = −55°C/+125°C - - - - - - 20 ns minimum Data setup time: VCC = 5.0 V, TC = +25°C - - - - - - - - - - - - - - 15 ns minimum VCC = 4.5 V to 5.5 V, TC = −55°C/+125°- - - - - - - 15 ns minimum Data hold time: VCC = 5.0 V, TC = +25°C - - - - - - - - - - - - - - 5 ns minimum VCC = 4.5 V to 5.5 V, TC = −55°C/+125°C - - - - - - 5 ns minimum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History