ETSI - ES 202 388-6
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 6: Mobility SCF
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 80 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Mobility SCF of the Application Programming Interface (API) for Open Service Access (OSA) defined in ES 202 915-6 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-2 [4] and ETS 300 406 [5].
Document History
March 1, 2005
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 6: Mobility SCF
A description is not available for this item.
ES 202 388-6
January 1, 2005
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 6: Mobility SCF
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Mobility SCF of the Application Programming Interface (API) for Open Service Access (OSA)...