ETSI - PRETS 300 402-4
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Data Link Layer; Part 4: Protocol Implementation Conformance Statement (PICS) Proforma Specification for the General Protocol
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This fourth part of ETS 300 402 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1) protocol data link layer general protocol as specified in ETS 300 402-2 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
The supplier of an implementation that is claimed to conform to ETS 300 402-2 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS.
The supplier of an implementation that is claimed to conform to annex ZA of ETS 300 402-2 [1] is required to complete a copy of the PICS proforma provided in annex B of this ETS
Document History