FORD WSS-M1C264-A

GREASE, LITHIUM BASE, SEMI-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 21 May 2004
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a semi-synthetic lubricating grease consisting of a mineral oil, polyalphaolefin (PAO), solid lubricant, and other additives to provide low friction properties.

Document History

October 20, 2008
GREASE, LITHIUM BASE, SEMI-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a semi-synthetic lubricating grease consisting of a mineral oil, polyalphaolefin (PAO), solid lubricant, and other additives to provide low friction...
FORD WSS-M1C264-A
May 21, 2004
GREASE, LITHIUM BASE, SEMI-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a semi-synthetic lubricating grease consisting of a mineral oil, polyalphaolefin (PAO), solid lubricant, and other additives to provide low...
January 18, 2000
GREASE, LITHIUM BASE, SEMI-SYNTHETIC
1. SCOPE The material defined by this specification is a semi-synthetic lubricating grease consisting of a mineral oil, polyalphaolefin (PAO), solid lubricant, and other additives to provide low...

References

Advertisement