DS/EN 300466 V1.2.1

Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); DECT/GSM Interworking Profile (IWP); General description of service requirements; Functional capabilities and information flows

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document is a part of the Digital European Cordless Telecommunications/Global System for Mobile Communications (DECT/GSM) interworking profile and specifies requirements needed to ensure that GSM basic services can be provided over the DECT air interface. To enable DECT terminals to inter-work with DECT systems which are connected to the GSM infrastructure, the present document specifies the additions to the GAP specification, ETS 300 444 [12] on which this profile is based. The additions are based on the DECT Common Interface specification given in EN 300 175-1 [2] to EN 300 175-8 [9].From the GSM side the present document assumes interworking with GSM Public Land Mobile Network (PLMN) phase 2. Interworking with GSM Phase 1 is outside the scope of the present document.

Document History

DS/EN 300466 V1.2.1
August 15, 2001
Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); DECT/GSM Interworking Profile (IWP); General description of service requirements; Functional capabilities and information flows
The present document is a part of the Digital European Cordless Telecommunications/Global System for Mobile Communications (DECT/GSM) interworking profile and specifies requirements needed to ensure...

References

Advertisement