DLA - DSCC-DWG-93012
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 280 CONTACT, 2 POWER POSITIONS
| Organization: | DLA |
| Publication Date: | 26 April 1996 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter board modules, and fixed backplanes) applications utilizing surface mount daughter board and compliant pin backpanel termination techniques.The connector family includes members which provide combinations of low power signal contacts, power contacts, shielded contacts and optical termini. The connector family offers severe operating environment performance capability, such as protective hoods, contact sealing, interfacial seats, electrostatic shielding and other advanced capabilities. This connector family is organized and fabricated utilizing modular design, with available connector module blocks which can be grouped to provide for combinations of low power signal contacts, fiber optic termini, power contacts, and shielded contacts.Specific implementation groupings of these module blocks constitute elements of the connector family. This specific requirements drawing details a member of the connector family which is composed of a grouping of (6) standard low power insulator blocks, with (1) beta, (1) alpha end and (1) center insulator, for use with standard low power blade contacts, and (1) power block, which when combined provide a total of 280 signal contacts and 2 power pins.The contact module blocks are enclosed (epoxy bonded) within a ground-plane forming aluminum frame, resulting in a single piece metal shrouded connector construction. The connector aluminum shroud (frame) provides for (3) press fit (8) position keying pins and a center Located guide pin, as well as (3) single sided (non-float mount) connector mounting ears and (6) electrostatic cover attachment mounting holes.The connector features straddle type, surface mount termination for printed circuit daughter card module installation. The connector can accommodate various daughter card modules, which will accommodate from .118 to .188 inch spacing between the daughter board contact termination planes. This family member does not include module blocks which contain, fiber optic, or shielded contact elements.Other members of this connector family which include these additional capabilities are included in separate DESC drawings.
intended Use:
Connectors conforming to this drawing are intended for use when military specifications do not exist, and qualified military connectors that will perform the required function are not available... View More
Document History