NPFC - MIL-STD-2045-17502-5
INFORMATION TECHNOLOGY DOD STANDARDIZED PROFILES AMH2N(D) MESSAGE HANDLING SYSTEMS (MHS) MILITARY MESSAGING (P772) PART 5: AMH24(D) MM REQUIREMENTS FOR MS ACCESS (P7)
| Organization: | NPFC |
| Publication Date: | 28 October 1993 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This part of MIL-STD 2045-17502 covers access to a message store (MS) in a Military Messaging (MM) environment using the P7 MS Access Protocol (see also figure 1). These specifications form part of the Military Messaging application functions, as described in the parts of MIL-STD 2045-17502, and are based on the Common DoD Messaging content type-independent specifications in MIL-STD 2045-17501.
This part of MIL-STD 2045-17502 is the fifth part of a multipart DSP for AMH2n(D) Military Message Handling Systems.
This part of MIL-STD 2045-17502 specifies the following profile:
AMH24(D) - MM Requirements for MS Access (P7)
This DSP shall be combined with the multipart DSP identified as "AMH1, Message Handling Systems - Common DoD Messaging" (see also ISO/IEC TR 10000-1, 8.2 for the definition of multipart ISPS).
It may be combined with any DoD approved T-Profiles (see ISO/IEC TR 10000) specifying the OSI connection-mode Transport service.
The model used is one of access to an MM message store (MS) by an MM MS-user - specifically, the interconnection between an MS and an MS-user (i.e., an MM user agent) using the P7 protocol, as shown in figure 1.
The AMH24(D) profile covers all aspects of the MS Abstract Service, as defined in ISO/IEC 10021-5, when realized using the P7 protocol in an MM environment.
Document History