DIN EN 301144-5

Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) and Signalling System No.7 (SS7) protocols; Signalling application for the mobility management service on the alpha interface - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301144-5 V 1.1.5 (2000-05) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 February 2001
Status: active
Page Count: 1
ICS Code (Integrated Services Digital Network (ISDN)): 33.080

Document History

DIN EN 301144-5
February 1, 2001
Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) and Signalling System No.7 (SS7) protocols; Signalling application for the mobility management service on the alpha interface - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301144-5 V 1.1.5 (2000-05) as German standard)
A description is not available for this item.
Advertisement