DS/EN 301373 V1.1.1

Fixed Radio Systems; Point-to-multipoint equipment; Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands inthe range 1 GHzto3 GHz

inactive
Organization: DS
Publication Date: 15 July 2000
Status: inactive
ICS Code (Radiocommunications in general): 33.060.01
scope:

The scope of the present document covers the following point-to-multipoint applications: - voice; -fax; - voiceband data; - telex; - data up to 64 kbit/s; - ISDN.

Document History

September 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz
Applications The present document covers the following point-to-multipoint applications: - voice; -fax; - voiceband data; - telex; - dataup to 64kbit/s; - ISDN.
DS/EN 301373 V1.1.1
July 15, 2000
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands inthe range 1 GHzto3 GHz
The scope of the present document covers the following point-to-multipoint applications: - voice; -fax; - voiceband data; - telex; - data up to 64 kbit/s; - ISDN.
Advertisement