AFNOR - NF EN 12457-3
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3 : two stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solid content and with particle size below 4mm (without or with size reduction)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 December 2002 |
| Status: | active |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
Document History
NF EN 12457-3
December 1, 2002
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3 : two stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solid content and with particle size below 4mm (without or with size reduction)
A description is not available for this item.