FORD ESB-M18P11-A

SEALER, HIGH HEAT EXPANSION, PERFORMANCE REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 9 December 1988
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 C to 30 min at 218 C. This material is normally in die cut or extruded form. This material can be supplied with or without a pressure sensitive adhesive coating or a release liner.

Document History

July 14, 2020
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 C to 30 min at 218 C. This...
FORD ESB-M18P11-A
December 9, 1988
SEALER, HIGH HEAT EXPANSION, PERFORMANCE REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 C to 30 min at...

References

Advertisement