MODUK - DEF STAN 81-118

Heat-Shrinkable Polyethylene Film for Packaging Interim

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1994
Status: inactive
Page Count: 11
scope:

This INTERIM Defence Standard specifies requirements for heat-shrinkable low density polyethylene film suitable for the shrink-wrapping of stores.

The film, available in widths of 250 mm and greater, and in thicknesses of 25 to 100 μm, has a shrinkability from less than 10% to greater than 35% in the transverse direction and from 30% to greater than 60% in the machine direction. Combinations of these shrinkabilities are not available in all thicknesses: as film thickness increases, maximum machine direction shrinkability decreases.

Document History

DEF STAN 81-118
January 1, 1994
Heat-Shrinkable Polyethylene Film for Packaging Interim
This INTERIM Defence Standard specifies requirements for heat-shrinkable low density polyethylene film suitable for the shrink-wrapping of stores. The film, available in widths of 250 mm and...

References

Advertisement