DOD - SMD 5962-89639
MICROCIRCUITS, LINEAR, 4-CHANNEL, MULTIPLEXER AMPLIFIER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 7 February 1991 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM604 4-channel multiplexer amplifier
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package
Supply voltage (VS) - - - - - - - - - - - - - - - - 36 V dc or ±18 V dc Differential input voltage - - - - - - - - - - - - - ±18 V dc Input voltage range - - - - - - - - - - - - - - - - ±18 V dc Output short circuit to GND 1/ - - - - - - - - - - - Continuous Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 5 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Power dissipation (PD) 2/ 3/ - - - - - - - - - - - - 1.6 W Thermal resistance: Junction-to-case (θJC) - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction-to-ambient (θJA) - - - - - - - - - - - - 75°C/W
Supply voltage (VS) - - - - - - - - - - - - - - - - - ±15 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History