DS/IEC/TS 60034-25
Rotating electrical machines - Part 25: Guide for the design and performance of cage induction motors specifically designed for converter supply
| Organization: | DS |
| Publication Date: | 28 May 2004 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Motors): | 29.160.30 |
scope:
This part of IEC 60034 describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. It also specifies the interface parameters and interactions between the motor and the converter including installation guidance as part of a power drive system. NOTE 1 For motors operating in potentially explosive atmospheres, additional requirements as described in the IEC 60079 series apply. NOTE 2 This technical report is not primarily concerned with safety. However, some of its recommendations may have implications for safety, which should be considered as necessary. NOTE 3 Where a converter manufacturer provides specific installation recommendations, they should take precedence over the recommendations of this technical report.
Document History