DS/IEC 34-12
Rotating electrical machines - Part 12: Starting perform ance of single-speed three-phase cage induction motors for v oltage up to and including 660 Volt
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
scope:
The standard specifies four standard designs of starting per formance for three-phase motors; from 0,4 kW up to 630 kW fo r direct on line or star-delta starting and rated on the bas is of duty-type S-1 (maximum continuous rating). Also, cover s dual voltage motors in so far as the flux saturation level is the same for both voltages.
Document History
DS/IEC 34-12
January 1, 1986
Rotating electrical machines - Part 12: Starting perform ance of single-speed three-phase cage induction motors for v oltage up to and including 660 Volt
The standard specifies four standard designs of starting per formance for three-phase motors; from 0,4 kW up to 630 kW fo r direct on line or star-delta starting and rated on the bas is of duty-type...