FORD WSL-M4D910-A

POLYPROPYLENE (PP) HOMOPOLYMER, 40 % MINERAL FILLED, 25 % MINIMUM RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 26 June 2006
Status: active
Page Count: 5
scope:

The material defined by this specification is a 40% mineral (talc) filled injection molding compound based on 25% minimum recycled polypropylene homopolymer from post consumer sources.

Document History

FORD WSL-M4D910-A
June 26, 2006
POLYPROPYLENE (PP) HOMOPOLYMER, 40 % MINERAL FILLED, 25 % MINIMUM RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 40% mineral (talc) filled injection molding compound based on 25% minimum recycled polypropylene homopolymer from post consumer sources.
June 16, 1995
POLYPROPYLENE (PP) HOMOPOLYMER, 40 % MINERAL FILLED, 25 % MINIMUM RECYCLED CONTENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 40 % mineral (talc) filled injection molding compound based on 25 % minimum recycled polypropylene homopolymer from post consumer sources.

References

Advertisement