DS/IEC 81

Tubular fluorescent lamps for general lighting service w ith Amendment No. 1 (1976), Amendment No.2 (1980)

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard gives the technial requirements for tubular flu orescent lamps with preheated cathodes for general lighting service, operated with or without a starter from a.c. mains, and describes methods of test as well as for the lamps with non-preheated cathodes operated without the use of a starte r. Covers the technical requirements with which lamps shall comply and the testing methods to be used for checking quali ty and interchangeability for type testing, for individual l amp batc------------

Document History

DS/IEC 81
Tubular fluorescent lamps for general lighting service w ith Amendment No. 1 (1976), Amendment No.2 (1980)
The standard gives the technial requirements for tubular flu orescent lamps with preheated cathodes for general lighting service, operated with or without a starter from a.c. mains, and describes...
Advertisement