IEC 61340-4-1

Electrostatics Part 4-1: Standard test methods for specific applications Electrical resistance of floor coverings and installed floors

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2003
Status: inactive
Page Count: 34
ICS Code (59.080.60): 59.080.60
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 61340 specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance and vertical resistance of between 104 Ω and 1013 Ω. Laboratory evaluations carried out under controlled environmental conditions can be used for classification or quality control purposes. Tests on installed floors under uncontrolled ambient conditions can be used to determine correct installation or as part of an ongoing system verification.

Document History

April 1, 2015
Electrostatics – Part 4-1: Standard test methods for specific applications – Electrical resistance of floor coverings and installed floors
This part of IEC 61340 specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance and...
April 1, 2015
AMENDMENT 1 Electrostatics – Part 4-1: Standard test methods for specific applications – Electrical resistance of floor coverings and installed floors
A description is not available for this item.
IEC 61340-4-1
December 1, 2003
Electrostatics Part 4-1: Standard test methods for specific applications Electrical resistance of floor coverings and installed floors
This part of IEC 61340 specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance and...
January 1, 1995
Electrostatics - Part 4: Standard Test Methods for Specific Applications - Section 1: Electrostatic Behaviour of Floor Coverings and Installed Floors
A description is not available for this item.

References

Advertisement