NPFC - MIL-H-18160

HOSE ASSEMBLIES, CORRUGATED STEEL, 200LB/IN2 AND 425 DEGREES F MAXIMUM STEAM SERVICE RATING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 May 1978
Status: active
Page Count: 10
scope:

This specification covers coupled flexible metal hose of either helical or annular corrugated type construction for steam service up to 200 pounds per square inch (lb/in 2 ) and 425°F.

intended Use:

Hose is for use only for temporary steam connections such as, ship-to-ship and dock to ship service. When carried onboard ship, class NM hose only shall be carried on minesweepers and other ships... View More

Document History

November 1, 2016
HOSE ASSEMBLIES, CORRUGATED STEEL, 200 LB/IN2 AND 425 °F MAXIMUM STEAM SERVICE RATING
A description is not available for this item.
April 1, 1991
HOSE ASSEMBLIES, CORRUGATED STEEL, 200LB/IN2 AND 425 DEGREES F MAXIMUM STEAM SERVICE RATING
A description is not available for this item.
October 1, 1979
HOSE ASSEMBLIES, CORRUGATED STEEL, 200LB/IN2 AND 425 DEGREES F MAXIMUM STEAM SERVICE RATING
A description is not available for this item.
MIL-H-18160
May 9, 1978
HOSE ASSEMBLIES, CORRUGATED STEEL, 200LB/IN2 AND 425 DEGREES F MAXIMUM STEAM SERVICE RATING
Hose is for use only for temporary steam connections such as, ship-to-ship and dock to ship service. When carried onboard ship, class NM hose only shall be carried on minesweepers and other ships...
May 9, 1978
HOSE ASSEMBLIES, CORRUGATED STEEL, 200 PSI AND 425 DEGREES FAHRENHEIT MAXIMUM
A description is not available for this item.
May 9, 1978
HOSE ASSEMBLIES, CORRUGATED STEEL, 200LB/IN2 AND 425 DEGREES F MAXIMUM STEAM SERVICE RATING
A description is not available for this item.
December 7, 1964
HOSE ASSEMBLIES, CORRUGATED STEEL, 200LB/IN2 AND 425 DEGREES F MAXIMUM STEAM SERVICE RATING
A description is not available for this item.
May 5, 1960
HOSE ASSEMBLIES, CORRUGATED STEEL, 200 PSI AND 425 DEGREES FAHRENHEIT MAXIMUM
A description is not available for this item.
July 30, 1956
HOSE ASSEMBLIES, CORRUGATED STEEL, 200 PSI AND 425 DEGREES FAHRENHEIT MAXIMUM STEAM SERVICE RATING
A description is not available for this item.
August 27, 1954
HOSE ASSEMBLIES, CORRUGATED STEEL, 200 PSI AND 425 DEGREES FAHRENHEIT MAXIMUM STEAM SERVICE RATING
A description is not available for this item.

References

Advertisement