BSI - BS EN 60660
Insulators - Tests on Indoor Post Insulators of Organic Material for Systems with Nominal Voltages Greater Than 1 kV up to but Not Including 300 kV
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 June 2000 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Insulators): | 29.080.10 |
scope:
To define the electrical and mechanical characteristics and to prescribe methods of testing and acceptance criteria.
Document History
BS EN 60660
June 15, 2000
Insulators - Tests on Indoor Post Insulators of Organic Material for Systems with Nominal Voltages Greater Than 1 kV up to but Not Including 300 kV
To define the electrical and mechanical characteristics and to prescribe methods of testing and acceptance criteria.