SNV - SN EN 1726-2

Safety of industrial trucks - Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads

inactive, Most Current
Organization: SNV
Publication Date: 1 November 2000
Status: inactive
Page Count: 32
ICS Code (Industrial trucks): 53.060

Document History

SN EN 1726-2
November 1, 2000
Safety of industrial trucks - Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
A description is not available for this item.

References

Advertisement