DLA - SMD-5962-87573 REV A

MICROCIRCUIT, DIGITAL, PROGRAM CONTROL UNIT, BIPOLAR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 17 November 1988
Status: active
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 2930 4-bit program control unit

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package Y F-11 (28-lead, .740" × .380" × .090"), flat package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 1.32 W Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases X, Y, and 3 - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +200°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 v dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - +2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - +0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-87573 REV A
November 17, 1988
MICROCIRCUIT, DIGITAL, PROGRAM CONTROL UNIT, BIPOLAR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 11, 1987
MICROCIRCUIT, DIGITAL, PROGRAM CONTROL UNIT, BIPOLAR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement