DS/ISO/IEC 13248-3

Information Technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) proforma for The Directory Operational Binding Management Protocol

inactive, Most Current
Organization: DS
Publication Date: 22 November 1999
Status: inactive
Page Count: 2
ICS Code (Application layer): 35.100.70
scope:

This Recommendation/International Standard provides the PICS proforma for the Directory Operational Binding Management Protocol (DOP) specified in the ITU-T Rec. X.500-Series (1993) | ISO/IEC 9594:1995. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for PICS proforma, given in ITU-T Rec. X.296 / ISO/IEC 9646-7.

Document History

DS/ISO/IEC 13248-3
November 22, 1999
Information Technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) proforma for The Directory Operational Binding Management Protocol
This Recommendation/International Standard provides the PICS proforma for the Directory Operational Binding Management Protocol (DOP) specified in the ITU-T Rec. X.500-Series (1993) | ISO/IEC...
Advertisement