DS/EN 302213 V1.1.2
Services and Protocols for Advanced Networks (SPAN); Bearer Independant Call Control (BICC) Capability Set 2 (CS2); Protocol specification
| Organization: | DS |
| Publication Date: | 19 September 2005 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document provides the ETSI endorsement of the ITU-T Bearer Independent Call Control (BICC) Capability Set 2 protocol Recommendations Q.1902.1 [1], Q.1902.2 [2], Q.1902.3 [3], Q.1902.4 [4], Q.1902.5 [5], Q.1902.6 [6], Q.765.5 [7] Amendment 1 [8],Q.1912.1 [9], Q.1912.2 [10], Q.1912.3 [11], Q.1912.4 [12], Q.1922.2 [13], Q.1950 [14], Q.1970 [15], Q.1990 [16], Q.2150.0 [17], Q.2150.1 [18], Q.2150.2 [19], Q.2150.3 [20]. Formats, codes and procedures marked for national use or as network option are included for informative purposes for the international interface specification. If these items so marked are supported within a national network and operator's network, then it is proposed that they shall be supported in this manner.
Document History