ASTM International - ASTM E1146-08
Standard Specification for Muriatic Acid (Technical Grade Hydrochloric Acid)
| Organization: | ASTM International |
| Publication Date: | 1 April 2008 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Acids): | 71.060.30 |
scope:
1.1 This specification covers muriatic acid, also known as technical grade hydrochloric acid.
1.2 This specification includes requirements for muriatic acid available commercially in 20° Baumé and 22° Baumé concentration grades.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.4 Review the current Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid procedures, handling and safety precautions.
1.5 The following safety hazards caveat pertains only to the test methods portion, Section 5:This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers muriatic acid, also known as technical grade hydrochloric acid. This specification includes requirements for muriatic acid available commercially in 20° Baume and 22°... View More
Document History