DS/EN 61922

High-frequency induction heating installations - Test methods for the determination of power output of the generator

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 June 2003
Status: active
Page Count: 23
ICS Code (Electric furnaces): 25.180.10
scope:

This International Standard is applicable to industrial radio- or high frequency induction heating installations used for the purpose of thermal applications (e.g. for surface hardening, welding, soldering, melting, forging, zone refining of semiconductors, ect.). This standard relates to high frequency induction heating installations in the frequency range up to 300 MHz for power levels of 500 W and above, comprising high-frequency generators and inductors together with necessary mechanical devices for charge handling (e.g. hardening machines). The main purpose of this standard is to provide the test methods for the determination of output power of industrial high-frequency induction heating power sources.

Document History

DS/EN 61922
June 27, 2003
High-frequency induction heating installations - Test methods for the determination of power output of the generator
This International Standard is applicable to industrial radio- or high frequency induction heating installations used for the purpose of thermal applications (e.g. for surface hardening, welding,...
Advertisement