ASTM International - ASTM B21M-96

Standard Specification for Naval Brass Rod, Bar, and Shapes [Metric] (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloys UNS Nos. C46200, C46400, C47940, C48200, or C48500.

1.1.1 For piston-finish rod or shafting, refer to Section 9.

1.2 This specification is the companion to inch-pound Specification B21.

1.3 Warning-Mercury is a definite health hazard in use and disposal (see 8.1).

Note 1-For hot forging material, refer to Specification B124.

Document History

ASTM B21M-96
January 1, 1996
Standard Specification for Naval Brass Rod, Bar, and Shapes [Metric] (Withdrawn 2001)
1.1 This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloys UNS Nos. C46200, C46400, C47940, C48200, or C48500. 1.1.1 For piston-finish rod...
Advertisement