DLA - MS24404 REV E

PLUG, TUBE, PRECISION TYPE

inactive
Organization: DLA
Publication Date: 22 June 1983
Status: inactive
Page Count: 2
scope:

This military standard is approved for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made from this document.

MATERIAL: STEEL ALUMINUM ALLOY: BARS, OR RODS. CORROSION RESISTANT STEEL (CRES), TITANIUM ALLOY; BARS, SHAPES, OR FORGINGS (SEE PROCUREMENT SPECIFICATION).

FINISH: SEE PROCUREMENT SPECIFICATION.

NO CODE LETTER IN PART NUMBER FOR STEEL. ADD D IN PLACE OF DASH FOR ALUMINUM ALLOY (EXCEPT 7075-T73). ADD J IN PLACE OF DASH FOR CRES, TYPE 304. ADD K IN PLACE OF DASH FOR CRES, TYPE 316. ADD S IN PLACE OF DASH FOR CRES, TYPE 347. ADD T IN PLACE OF DASH FOR TITANIUM ALLOY. ADD W IN PLACE OF DASH FOR 7075-T73 ALUMINUM ALLOY. TITANIUM IS NOT RECOMMENDED FOR USE IN OXYGEN SYSTEMS.

EXAMPLE OF PART NUMBERS:

MS24404-8 - PLUG, ½ TUBING, STEEL. MS24404D8 - PLUG, ½ TUBING, ALUMINUM ALLOY (EXCEPT 7075-T73). MS24404J8 - PLUG, ½ TUBING, CRES, TYPE 304. MS24404K8 - PLUG, ½ TUBING, CRES, TYPE 316. MS24404S8 - PLUG, ½ TUBING, CRES, TYPE 347. MS24404T8 - PLUG, ½ TUBING, TITANIUM ALLOY. MS24404W8 - PLUG, ½ TUBING, 7075-T73 ALUMINUM ALLOY.

BREAK ALL SHARP EDGES AND REMOVE ALL HANGING BURRS AND SLIVERS.

DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCE: FRACTIONS ±1/64.

IN ADDITION TO THE SAMPLING REQUIREMENTS OF THE PROCUREMENT SPECIFICATION, THE SURFACE OF THE CONE ENDS ON 100% OF THE PLUGS OF A LOT SHALL BE INSPECTED.

FOR DESIGN FEATURE PURPOSES, THIS STANDARD TAKES PRECEDENCE OVER PROCUREMENT DOCUMENTS REFERENCED HEREIN.

REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATIONS FOR BID.

INTERNATIONAL INTEREST

Document History

September 28, 1999
PLUG, TUBE, PRECISION TYPE
A description is not available for this item.
MS24404 REV E
June 22, 1983
PLUG, TUBE, PRECISION TYPE
This military standard is approved for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made...
April 16, 1982
PLUG, TUBE, PRECISION TYPE
A description is not available for this item.
March 22, 1979
PLUG, TUBE, PRECISION TYPE
A description is not available for this item.
February 10, 1967
PLUG, TUBE, PRECISION TYPE
A description is not available for this item.
March 6, 1958
PLUG, TUBE, PRECISION TYPE
A description is not available for this item.
Advertisement