This Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of MEDICAL ELECTRICAL EQUIPMENT and MEDICAL ELECTRICAL SYSTEMS designed to be used in accordance with CSA C22.1 (Canadian...
This Standard applies to exit signs, unit equipment, emergency luminaires, and central power systems intended for connection to circuits with nominal voltages of 600 V and less and providing...
These requirements cover flatiron and appliance plugs intended for use on cord-connected portable cooking or heating appliances rated up to 20 A, 250 Volts or less, intended for use in ordinary...
This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner. This Standard applies only to oil...
This Standard applies to portable industrial oil-fired heaters irrespective of the heating capacity, the type of burner or the motive power. The requirements given herein apply to units which may be...