DS/ISO 8132

Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) medium and 250 bar (25 MPa) series - Mounting dimensions for accessories

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
ICS Code (Cylinders): 23.100.20
scope:

The standard lays down the mounting dimensions required for the interchangeability of accessories for 160 bar (16 MPa) medium series cylinders in accordance with ISO 6020/1 and 250 bar (25 MPa) series cylinders in accordance with ISO 6022, but this does not limit their application. - It covers the following accessories, rod clevis, rod flanges, clevis bracket, trunnion bracket, pivot pin. These accessories are used on hydraulic cylinders for mechanically transmitting the...

Document History

DS/ISO 8132
January 12, 1989
Hydraulic fluid power - Single rod cylinders, 160 bar (16 MPa) medium and 250 bar (25 MPa) series - Mounting dimensions for accessories
The standard lays down the mounting dimensions required for the interchangeability of accessories for 160 bar (16 MPa) medium series cylinders in accordance with ISO 6020/1 and 250 bar (25 MPa)...
Advertisement