ISO 10993-11

Biological Evaluation of Medical Devices - Part 11: Tests for Systemic Toxicity; (CEN EN ISO 10993-11: 1995)

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 16
ICS Code (Laboratory medicine): 11.100
scope:

This part of ISO 10993 specifies methodologies for the evaluation of the systemic toxicity potential of medical devices which release constituents into the body. In addition, it includes pyrogenicity testing.

The test methods cited in this part of ISO 10993 are from International Standards, national standards, directives and regulations. This part of ISO 10993 is concerned with either the actual product or its leachabes. It is intended that tests for extracts or leachabes be conducted by choosing appropriate extraction vehicles to yield a maximum extraction of leachable materials, in order to conduct biological testing.

Document History

September 1, 2017
Biological evaluation of medical devices - Part 11: Tests for systemic toxicity
This document specifies requirements and gives guidance on procedures to be followed in the evaluation of the potential for medical device materials to cause adverse systemic reactions.
August 15, 2006
Biological evaluation of medical devices Part 11: Tests for systemic toxicity
This part of ISO 10993 specifies requirements and gives guidance on procedures to be followed in the evaluation of the potential for medical device materials to cause adverse systemic reactions.
ISO 10993-11
January 1, 1993
Biological Evaluation of Medical Devices - Part 11: Tests for Systemic Toxicity; (CEN EN ISO 10993-11: 1995)
This part of ISO 10993 specifies methodologies for the evaluation of the systemic toxicity potential of medical devices which release constituents into the body. In addition, it includes pyrogenicity...

References

Advertisement