CSA - ISO/IEC ISP 10609-12-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 12: Definition of Profile TC51, Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a CSMA/CD LAN

inactive
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 18
scope:

General

This International Standardized Profile is applicable to End Systems concerned with operating in the Open Systems Interconnection (0SI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 defines the TC51 profile which is applicable to the provision of the OSI connection- mode Transport Service using the OSI connection-mode Network Service in an End System attached to a CSMA/CD LAN subnetwork.

Position within the taxonomy

The taxonomy of profiles is defined in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 10609 defines the profile:

TC51 Connection-mode Transport Service over connection-mode Network Service over CSMA/CD LAN subnetworks

Scenario

Figure 1 illustrates the configurations of systems to which the TC51 profile is applicable.

Document History

January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 12: Definition of Profile TC51, Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a CSMA/CD LAN
General This International Standardized Profile is applicable to End Systems concerned with operating in the Open Systems Interconnection (0SI) environment. It specifies a combination of OSI...
ISO/IEC ISP 10609-12-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 12: Definition of Profile TC51, Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a CSMA/CD LAN
General This International Standardized Profile is applicable to End Systems concerned with operating in the Open Systems Interconnection (0SI) environment. It specifies a combination of OSI...

References

Advertisement