NPFC - A-A-59398

GASKET MATERIAL, SILICONE GEL WITH MONEL MATRIX OR EQUIVALENT

inactive
Buy Now
Organization: NPFC
Publication Date: 9 January 2004
Status: inactive
Page Count: 4
scope:

This commercial item description covers the requirements for silicone gel gasket material with a Monel® matrix or equivalent, used to provide environmental protection, electromagnetic shielding, and electrical bonding for joints between surfaces for electrical and electronic installations in shipboard and other exposed applications. The gaskets are applied to joints for which the surfaces have been prepared by cleaning to base metal.

Document History

August 26, 2021
Shielding Gasket, Electronic
A description is not available for this item.
October 18, 2016
SHIELDING GASKET, ELECTRONIC
This commercial item description (CID) covers gasket material, principally comprised of a polymer gel substrate (silicone, polyurethane, or equivalent) used to displace moisture and provide...
A-A-59398
January 9, 2004
GASKET MATERIAL, SILICONE GEL WITH MONEL MATRIX OR EQUIVALENT
This commercial item description covers the requirements for silicone gel gasket material with a Monel® matrix or equivalent, used to provide environmental protection, electromagnetic shielding, and...
Advertisement