IEC 60938-2

Fixed Inductors for Electromagnetic Interference Suppression - Part 2: Sectional Specification

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 1999
Status: inactive
Page Count: 72
ICS Code (Electronic components in general): 31.020
ICS Code (Magnetic components): 29.100.10
scope:

This International Standard applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is restricted to fixed inductors for which safety tests are appropriate. This implies that inductors specified according to this specificaiton will either be connected  to mains supplies, when compliance with the mandatory tests of table 1 is necessary, or used in other circuit positions where the equipment specification prescribes that some or all of these safety tests are rquired.

This standard applies to fixed inductors which will be connected to an a.c. mains or other supply with a nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or d.c. between conductors and with a nominal frequency not exceedign 400 Hz.

Document History

July 1, 2021
Fixed inductors for electromagnetic interference suppression – Part 2: Sectional specification on power line chokes
This part of IEC 60938 applies to fixed inductors designed for electromagnetic interference suppression, which will be connected to an AC mains or other supply with a nominal voltage not exceeding 1...
November 1, 2006
Fixed inductors for electromagnetic interference suppression Part 2: Sectional specification
This International Standard applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is...
October 1, 2006
AMENDMENT 1 Fixed inductors for electromagnetic interference suppression – Part 2: Sectional specification
This International Standard applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is...
IEC 60938-2
November 1, 1999
Fixed Inductors for Electromagnetic Interference Suppression - Part 2: Sectional Specification
This International Standard applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is...
January 1, 1988
Fixed Inductors for Radio Interference Suppression Part 2: Sectional Specification Selection of Methods of Test and General Requirements First Edition
A description is not available for this item.

References

Advertisement