IEC/PAS 61076-3-117

Connectors for electronic equipment – Product requirements – Part 3-117: Rectangular connectors – Protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating IEC 60603-7 – Variant 14 related to IEC 61076-3-106 – Push-pull coupling

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2006
Status: inactive
Page Count: 30
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This Publicly Available Specification (PAS) covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-5, IEC 60603-7-7 to IP65 and IP67 ratings according to IEC 60529, for use in industrial environments.

The housings cover a variety of different locking mechanisms according to this PAS and a variety of different mounting configurations and termination types which are detailed in IEC 60603-7.

Common mating configurations for all variants are defined in IEC 60603-7. The mating dimensions for the housings under Clause 3 allow the mating conditions under IEC 60603-7 to be fulfilled.

The fully assembled variants (connectors) described in this document incorporate fixed and free connectors which are fully compliant which IEC 60603-7.

Document History

April 1, 2009
Connectors for electronic equipment – Product requirements – Part 3-117: Rectangular connectors – Detail specification for protective housings for use with 8-way shielded and unshielded connectors for industrial environments incorporating the IEC 60603-7 series interface – Variant 14 related to IEC 61076-3-106 – Push-pull coupling
This Publicly Available Specification (PAS) covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC...
IEC/PAS 61076-3-117
September 1, 2006
Connectors for electronic equipment – Product requirements – Part 3-117: Rectangular connectors – Protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating IEC 60603-7 – Variant 14 related to IEC 61076-3-106 – Push-pull coupling
This Publicly Available Specification (PAS) covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC...

References

Advertisement