ASME B73.1

Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2001
Status: inactive
Page Count: 52
scope:

This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the intent of this Standard that pumps of the same standard dimension designation from all sources of supply shall be interchangeable with respect to mounting dimensions, size and location of suction and discharge nozzles, input shafts, baseplates, and foundation bolt holes (see Tables 1 and 2).

Document History

September 11, 2020
Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
(a) This Standard is a design and specification standard that covers metallic and solid polymer centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard...
January 1, 2012
Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
(a) This Standard is a design and specification standard that covers metallic and solid polymer centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard...
ASME B73.1
January 1, 2001
Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design...
January 1, 1991
Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design...
May 31, 1985
SPECIFICATION FOR HORIZONTAL END SUCTION CENTRIFUGAL PUMPS FOR CHEMICAL PROCESS (REVISION OF ANSI B73.1-1977)
A description is not available for this item.

References

Advertisement