MODUK - DEF STAN 68-10

Corrosion Preventive, Water Displacing NATO Code: C-634 Joint Service Designation: PX-24

inactive
Organization: MODUK
Publication Date: 1 January 1995
Status: inactive
Page Count: 35
scope:

This Defence Standard specifies th e requirements for one grade of corrosion preventive, water displacing, whichwhen applied to a m e t a l surface displaces any w a t e r present and forms atransparent protective film. Water separates from the used fluid on standingallowing the fluid to be re-used.

 

It is intended for treatment of metalsurfaces in use or storage. It can be used on low voltage (up to 250 volts ) electricalequipment and as a rust penetrating fluid .

 

NOTE: This product must NOT be usedas an insulating material.

 

Method of Application

 

Pressure circulation , dipping,brushing and spraying. May be used i n conjunction with supplementary barriermaterials.

 

Method of Removal

 

Flushing, brushing, spraying or wipingwith suitable hydrocarbon solvents eg white spirit orkerosene

Document History

April 25, 2003
Corrosion Preventive, Water Displacing NATO Code: C-634 Joint Service Designation: PX-24
This standard specifies requirements for one grade of corrosion preventive, water displacing, for the preservation and corrosion inhibition of certain gas turbine engines and metal surfaces in use or...
DEF STAN 68-10
January 1, 1995
Corrosion Preventive, Water Displacing NATO Code: C-634 Joint Service Designation: PX-24
This Defence Standard specifies th e requirements for one grade of corrosion preventive, water displacing, whichwhen applied to a m e t a l surface displaces any w a t e r present and forms...
April 21, 1989
Corrosion Preventive Compound: Water Displacing NATO Code: C-634 Joint Service Designation: PX-24
This Defence Standard specifiesthe requirements for one grade of corrosion preventive compound, waterdisplacing, which, when applied to a metal surface by brushing or sprayingdisplaces any water...
January 1, 1989
Corrosion Preventive Compound: Water Displacing NATO Code: C-634 Joint Service Designation: PX-24
This Defence Standard specifies the requirementsfor one grade of corrosion preventive compound, water displacing, which, whenapplied to a metal surface by brushing or spraying displaces any water...

References

Advertisement