DS/EN 301007-2 V1.2.3
Integrated Services Digital Network (ISDN); Signalling System No.7; Operations, Maintenance and Administration Part (OMAP); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a given Open Systems Interconnection (OSI) protocol. Such a statement is called a Protocol Implementation Conformance Statement (PICS). The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the MTP Routeing Verification Test protocol as specified in EN 301 007-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-2 [3].
Document History