NPFC - MIL-PRF-19500/689

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7512, 2N7513, AND 2N7514 JANTXVD, R AND JANSD, R

inactive
Buy Now
Organization: NPFC
Publication Date: 28 February 2001
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE) characterization), power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

February 26, 2019
Semiconductor Device, Field Effect Radiation Hardened Transistor, N-Channel Silicon Types 2N7512, 2N7513, and 2N7514 JANTXVD, R and JANSD, R
A description is not available for this item.
July 15, 2011
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel Silicon Types 2N7512, 2N7513, and 2N7514 JANTXVD, R and JANSD, R
A description is not available for this item.
February 15, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7512, 2N7513, AND 2N7514 JANTXVD, R AND JANSD, R
A description is not available for this item.
February 28, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7512, 2N7513, AND 2N7514 JANTXVD, R AND JANSD, R
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor intended for use in high density power switching applications....
MIL-PRF-19500/689
February 28, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7512, 2N7513, AND 2N7514 JANTXVD, R AND JANSD, R
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE) characterization), power transistor...

References

Advertisement