AAMI - BE83

Biological evaluation of medical devices - Part 18: Chemical characterization of materials

inactive
Organization: AAMI
Publication Date: 1 January 2006
Status: inactive
Page Count: 31
scope:

This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information generated can be used for a range of important applications, for example:

- As part of an assessment of the overall biological safety of a medical device (ISO 10993-1 and 14971).

- Measurement of the level of a leachable substance in a medical device in order to allow the assessment of compliance with the allowable limit derived for that substance from health based risk assessment (ISO 10993-17). 

-  Judging equivalence of a proposed material to a clinically established material.

- Judging equivalence of a final device to a prototype device.

- Screening of potential new materials for suitability in a medical device for a proposed clinical application.

This part of ISO 10993 does not address the identification or quantification of degradation products, which is covered in ISO 10993-9, ISO 10993-13, ISO 10993-14 and ISO 10993-15.

The ISO 10993 series of standards is applicable when the material or device comes into contact with the body directly or indirectly (see 4.2.1 of ISO 10993-1:2003).

This part of ISO 10993 is intended for suppliers of materials and manufacturers of medical devices, when carrying out a biological safety assessment.

Document History

January 1, 2006
Biological evaluation of medical devices—Part 18: Chemical characterization of materials
This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information...
BE83
January 1, 2006
Biological evaluation of medical devices - Part 18: Chemical characterization of materials
This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information...

References

Advertisement