DS/ISO/IEC 8632-2

Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 2: Character encoding

inactive
Organization: DS
Publication Date: 9 March 1994
Status: inactive
ICS Code (Computer graphics): 35.140
scope:

The Character Encoding of the Computer Graphics Metafile (CGM) provides a representation of the Metafile syntax intended for situations in which it is important to minimize the size of the metafile or transmit the metafile through character-oriented communication services. The encoding uses compact representation of data that is optimized for storage or transfer between computer systems.

Document History

March 1, 1996
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 2: Character encoding - Amendment 2: Application structuring extensions
The Character Encoding of the Computer Graphics Metafile (CGM) provides a representation of the Metafile syntax intended for situations in in which it is important to minimize the size of the...
July 27, 1995
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 2: Character encoding - Amendment 1: Rules for profiles
This part of ISO/IEC 8632 specifies a character encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1 an encoding is specified. This encoding of the...
DS/ISO/IEC 8632-2
March 9, 1994
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 2: Character encoding
The Character Encoding of the Computer Graphics Metafile (CGM) provides a representation of the Metafile syntax intended for situations in which it is important to minimize the size of the metafile...
Advertisement