DS/EN 60249-2-3/A4
Base materials for printed circuits - Part 2: Specifications - Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 14 December 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of epoxide cellulose paper copper-clad laminated sheet, of defined flammability, in thickness of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded cellulose paper laminate) with metal foil bonded to one or both sides. This publication supersedes IEC 249-2 (1970), 249-2A (1971) and 49-2B (1973) and 249-2D (1975).
Document History
DS/EN 60249-2-3/A4
December 14, 2000
Base materials for printed circuits - Part 2: Specifications - Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide cellulose paper copper-clad laminated sheet, of defined flammability, in thickness of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide cellulose paper copper-clad laminated sheet, of defined flammability, in thickness of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...